multicomp PRO Round Knob, Splined, 19.3Mm; Shaft Type Multicomp Pro MP178882

Description
ROUND KNOB, SPLINED, 19.3MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
ROUND KNOB, SPLINED, 19.3MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knob, Splined, 19.3Mm; Shaft Type Multicomp Pro - 46Y2495 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, Splined, 19.3Mm; Shaft Type Multicomp Pro
46Y2495
Round Knob, Splined, 19.3Mm; Shaft Type Multicomp Pro 46Y2495
ROUND KNOB, SPLINED, 19.3MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ROUND KNOB, SPLINED, 19.3MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:19.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 46Y2495
Product Name Round Knob, Splined, 19.3Mm; Shaft Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Red Acetal, 3/8 Rosette Knobs For Thumb Screw - A 9M41-R8398909 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Rosette Knob
Material Description Red Acetal
Screw Thread Specifications 3/8
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers