Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KNOBS (INDUSTRIAL)
MULTICOMP PRO
MP16924 -- KNOB, ROUND W/TOP LINE, 19MM, BLACK ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Knob, Round W/top Line, 19Mm, Black Rohs Compliant Multicomp Pro
MP16924
Description
KNOB, ROUND W/TOP LINE, 19MM, BLACK ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
KNOB, ROUND W/TOP LINE, 19MM, BLACK ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Knob, Round W/top Line, 19Mm, Black Rohs Compliant Multicomp Pro
39AH5523
Knob, Round W/top Line, 19Mm, Black Rohs Compliant Multicomp Pro
39AH5523
KNOB, ROUND W/TOP LINE, 19MM, BLACK ROHS COMPLIANT: YES
KNOB, ROUND W/TOP LINE, 19MM, BLACK ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Knobs (industrial)
Product Number
39AH5523
Product Name
Knob, Round W/top Line, 19Mm, Black Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
OKW Enclosures, Inc.
Tuning Knobs With Collet Fixing
COMBINATION-KNOBS
Specs
Knob Type
Instrument / Control Knob
Knob Material
Plastic
Material Description
Plastic with brass collet
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Gray Delrin, M5 Knurled Knobs Head Thumb Screw
A 9M41MG8398930
Specs
Knob Type
Thumbscrew; Knurled Knobs
Material Description
Gray Delrin
Screw Thread Specifications
M5
View Details
Keystone Electronics Corp.
Instrumentation Knob
8554
Specs
Knob Material
Plastic
Diameter / Width
0.1250 inches (3.17 mm)
View Details
3
suppliers
TE Connectivity
Switch Knobs
9-1437621-9
View Details