multicomp PRO Binding Posts, Panel Mount, Black, 30A; Product Range Multicomp Pro MP15941A

Description
BINDING POSTS, PANEL MOUNT, BLACK, 30A; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Nickel RoHS Compliant: Yes
Datasheet
Description
BINDING POSTS, PANEL MOUNT, BLACK, 30A; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts, Panel Mount, Black, 30A; Product Range Multicomp Pro - 68AJ1957 - Newark, An Avnet Company
Chicago, IL, United States
Binding Posts, Panel Mount, Black, 30A; Product Range Multicomp Pro
68AJ1957
Binding Posts, Panel Mount, Black, 30A; Product Range Multicomp Pro 68AJ1957
BINDING POSTS, PANEL MOUNT, BLACK, 30A; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Nickel RoHS Compliant: Yes

BINDING POSTS, PANEL MOUNT, BLACK, 30A; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AJ1957
Product Name Binding Posts, Panel Mount, Black, 30A; Product Range Multicomp Pro
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products