multicomp PRO P2C Mono Plug, 6.35Mm, Cable, Black; No. Of Contacts Multicomp Pro MP1022

Description
P2C MONO PLUG, 6.35MM, CABLE, BLACK; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
P2C MONO PLUG, 6.35MM, CABLE, BLACK; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P2C Mono Plug, 6.35Mm, Cable, Black; No. Of Contacts Multicomp Pro - 59AJ2211 - Newark, An Avnet Company
Chicago, IL, United States
P2C Mono Plug, 6.35Mm, Cable, Black; No. Of Contacts Multicomp Pro
59AJ2211
P2C Mono Plug, 6.35Mm, Cable, Black; No. Of Contacts Multicomp Pro 59AJ2211
P2C MONO PLUG, 6.35MM, CABLE, BLACK; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

P2C MONO PLUG, 6.35MM, CABLE, BLACK; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2211
Product Name P2C Mono Plug, 6.35Mm, Cable, Black; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products