CAPACITOR, 0.33UF, 50V, X7R, RADIAL; CAPACITANCE:0.33µF; VOLTAGE RATING:50V; PRODUCT RANGE:-; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:RADIAL LEADED; DIELECTRIC CHARACTERISTIC:X7R; LEAD SPACING:5.08MM
CAPACITOR, 0.33UF, 50V, X7R, RADIAL; Capacitance:0.33µF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55AJ1988 | 40AJ6063 |
| Product Name | Capacitor, 0.33Uf, 50V, X7R, Radial; Capacitance Multicomp Pro | Capacitor, 0.33Uf, 50V, X7R, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; RADIAL LEADED | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |