multicomp PRO Labeling Kit, Pre-Printd, A-Z, 50Mm, Wht; Label Type Multicomp Pro MP010492

Description
LABELING KIT, PRE-PRINTD, A-Z, 50MM, WHT; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:White; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELING KIT, PRE-PRINTD, A-Z, 50MM, WHT; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:White; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Kit, Pre-Printd, A-Z, 50Mm, Wht; Label Type Multicomp Pro - 54AK7702 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Kit, Pre-Printd, A-Z, 50Mm, Wht; Label Type Multicomp Pro
54AK7702
Labeling Kit, Pre-Printd, A-Z, 50Mm, Wht; Label Type Multicomp Pro 54AK7702
LABELING KIT, PRE-PRINTD, A-Z, 50MM, WHT; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:White; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABELING KIT, PRE-PRINTD, A-Z, 50MM, WHT; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:White; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7702
Product Name Labeling Kit, Pre-Printd, A-Z, 50Mm, Wht; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details