multicomp PRO Labeling Kit, Pre-Printd, A-Z, 125Mm/blk; Label Type Multicomp Pro MP010490

Description
LABELING KIT, PRE-PRINTD, A-Z, 125MM/BLK; Label Type:Self Adhesive; Label Height:125mm; Label Width:77mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Description
LABELING KIT, PRE-PRINTD, A-Z, 125MM/BLK; Label Type:Self Adhesive; Label Height:125mm; Label Width:77mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Labeling Kit, Pre-Printed, A-Z, 125Mm/blk is designed for labeling applications requiring clear and visible identification. It features letters in a character height of 125mm, making it suitable for various signage and organizational tasks. The labels are made from self-adhesive vinyl, ensuring durability and ease of application on multiple surfaces. The text color is black, providing high contrast for readability. This product is part of the Multicomp Pro range and is compliant with RoHS standards, indicating it meets environmental safety regulations.

Datasheet Summary
Powered by GS/AI

The Labeling Kit, Pre-Printed, A-Z, 125Mm/blk is designed for labeling applications requiring clear and visible identification. It features letters in a character height of 125mm, making it suitable for various signage and organizational tasks. The labels are made from self-adhesive vinyl, ensuring durability and ease of application on multiple surfaces. The text color is black, providing high contrast for readability. This product is part of the Multicomp Pro range and is compliant with RoHS standards, indicating it meets environmental safety regulations.

Suppliers

Company
Product
Description
Supplier Links
Labeling Kit, Pre-Printd, A-Z, 125Mm/blk; Label Type Multicomp Pro - 54AK7700 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Kit, Pre-Printd, A-Z, 125Mm/blk; Label Type Multicomp Pro
54AK7700
Labeling Kit, Pre-Printd, A-Z, 125Mm/blk; Label Type Multicomp Pro 54AK7700
LABELING KIT, PRE-PRINTD, A-Z, 125MM/BLK; Label Type:Self Adhesive; Label Height:125mm; Label Width:77mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABELING KIT, PRE-PRINTD, A-Z, 125MM/BLK; Label Type:Self Adhesive; Label Height:125mm; Label Width:77mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7700
Product Name Labeling Kit, Pre-Printd, A-Z, 125Mm/blk; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details