multicomp PRO Labeling Kit, Pre-Printd, 0-9, 75Mm, Red; Label Type Multicomp Pro MP010488

Description
LABELING KIT, PRE-PRINTD, 0-9, 75MM, RED; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Red; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELING KIT, PRE-PRINTD, 0-9, 75MM, RED; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Red; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Kit, Pre-Printd, 0-9, 75Mm, Red; Label Type Multicomp Pro - 54AK7698 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Kit, Pre-Printd, 0-9, 75Mm, Red; Label Type Multicomp Pro
54AK7698
Labeling Kit, Pre-Printd, 0-9, 75Mm, Red; Label Type Multicomp Pro 54AK7698
LABELING KIT, PRE-PRINTD, 0-9, 75MM, RED; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Red; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABELING KIT, PRE-PRINTD, 0-9, 75MM, RED; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Red; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7698
Product Name Labeling Kit, Pre-Printd, 0-9, 75Mm, Red; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details