multicomp PRO Labeling Kit, Pre-Printd, 0-9, 75Mm, Yel; Label Type Multicomp Pro MP010485

Description
LABELING KIT, PRE-PRINTD, 0-9, 75MM, YEL; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Yellow; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELING KIT, PRE-PRINTD, 0-9, 75MM, YEL; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Yellow; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Kit, Pre-Printd, 0-9, 75Mm, Yel; Label Type Multicomp Pro - 54AK7695 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Kit, Pre-Printd, 0-9, 75Mm, Yel; Label Type Multicomp Pro
54AK7695
Labeling Kit, Pre-Printd, 0-9, 75Mm, Yel; Label Type Multicomp Pro 54AK7695
LABELING KIT, PRE-PRINTD, 0-9, 75MM, YEL; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Yellow; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABELING KIT, PRE-PRINTD, 0-9, 75MM, YEL; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9; Label Colour:Yellow; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7695
Product Name Labeling Kit, Pre-Printd, 0-9, 75Mm, Yel; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 284613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details