multicomp PRO Labeling Kit, Pre-Printd, A-Z, 75Mm, Blk; Label Type Multicomp Pro MP010482

Description
LABELING KIT, PRE-PRINTD, A-Z, 75MM, BLK; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELING KIT, PRE-PRINTD, A-Z, 75MM, BLK; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Kit, Pre-Printd, A-Z, 75Mm, Blk; Label Type Multicomp Pro - 54AK7692 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Kit, Pre-Printd, A-Z, 75Mm, Blk; Label Type Multicomp Pro
54AK7692
Labeling Kit, Pre-Printd, A-Z, 75Mm, Blk; Label Type Multicomp Pro 54AK7692
LABELING KIT, PRE-PRINTD, A-Z, 75MM, BLK; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABELING KIT, PRE-PRINTD, A-Z, 75MM, BLK; Label Type:Self Adhesive; Label Height:75mm; Label Width:50mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7692
Product Name Labeling Kit, Pre-Printd, A-Z, 75Mm, Blk; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Earth
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details