multicomp PRO Labeling Kit, Pre-Printd, A-Z, 100Mm/blk; Label Type Multicomp Pro MP010481

Description
LABELING KIT, PRE-PRINTD, A-Z, 100MM/BLK; Label Type:Self Adhesive; Label Height:100mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELING KIT, PRE-PRINTD, A-Z, 100MM/BLK; Label Type:Self Adhesive; Label Height:100mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Kit, Pre-Printd, A-Z, 100Mm/blk; Label Type Multicomp Pro - 54AK7691 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Kit, Pre-Printd, A-Z, 100Mm/blk; Label Type Multicomp Pro
54AK7691
Labeling Kit, Pre-Printd, A-Z, 100Mm/blk; Label Type Multicomp Pro 54AK7691
LABELING KIT, PRE-PRINTD, A-Z, 100MM/BLK; Label Type:Self Adhesive; Label Height:100mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABELING KIT, PRE-PRINTD, A-Z, 100MM/BLK; Label Type:Self Adhesive; Label Height:100mm; Label Width:60mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7691
Product Name Labeling Kit, Pre-Printd, A-Z, 100Mm/blk; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details