multicomp PRO Labeling Kit, Pre-Printd, A-Z, 30Mm, Blk; Label Type Multicomp Pro MP010473

Description
LABELING KIT, PRE-PRINTD, A-Z, 30MM, BLK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABELING KIT, PRE-PRINTD, A-Z, 30MM, BLK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Kit, Pre-Printd, A-Z, 30Mm, Blk; Label Type Multicomp Pro - 54AK7683 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Kit, Pre-Printd, A-Z, 30Mm, Blk; Label Type Multicomp Pro
54AK7683
Labeling Kit, Pre-Printd, A-Z, 30Mm, Blk; Label Type Multicomp Pro 54AK7683
LABELING KIT, PRE-PRINTD, A-Z, 30MM, BLK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABELING KIT, PRE-PRINTD, A-Z, 30MM, BLK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:A to Z; Label Colour:Black; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7683
Product Name Labeling Kit, Pre-Printd, A-Z, 30Mm, Blk; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2111247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Esd warning label
Materials of Construction Paper
Features Adhesive Backed
View Details