multicomp PRO Labelling Kit, Pre-Printed, 50Mm, Red; Label Type Multicomp Pro MP010472

Description
LABELLING KIT, PRE-PRINTED, 50MM, RED; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Label Colour:Red RoHS Compliant: Yes
Datasheet
Description
LABELLING KIT, PRE-PRINTED, 50MM, RED; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Label Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labelling Kit, Pre-Printed, 50Mm, Red; Label Type Multicomp Pro - 54AK7682 - Newark, An Avnet Company
Chicago, IL, United States
Labelling Kit, Pre-Printed, 50Mm, Red; Label Type Multicomp Pro
54AK7682
Labelling Kit, Pre-Printed, 50Mm, Red; Label Type Multicomp Pro 54AK7682
LABELLING KIT, PRE-PRINTED, 50MM, RED; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Label Colour:Red RoHS Compliant: Yes

LABELLING KIT, PRE-PRINTED, 50MM, RED; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Label Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7682
Product Name Labelling Kit, Pre-Printed, 50Mm, Red; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details