multicomp PRO Labelling Kit, Pre-Printed, 50Mm, Black; Label Type Multicomp Pro MP010471

Description
LABELLING KIT, PRE-PRINTED, 50MM, BLACK; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
LABELLING KIT, PRE-PRINTED, 50MM, BLACK; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labelling Kit, Pre-Printed, 50Mm, Black; Label Type Multicomp Pro - 54AK7681 - Newark, An Avnet Company
Chicago, IL, United States
Labelling Kit, Pre-Printed, 50Mm, Black; Label Type Multicomp Pro
54AK7681
Labelling Kit, Pre-Printed, 50Mm, Black; Label Type Multicomp Pro 54AK7681
LABELLING KIT, PRE-PRINTED, 50MM, BLACK; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes

LABELLING KIT, PRE-PRINTED, 50MM, BLACK; Label Type:Self Adhesive; Label Height:50mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7681
Product Name Labelling Kit, Pre-Printed, 50Mm, Black; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details