multicomp PRO Labelling Kit, Pre-Printed, 30Mm, Black; Label Type Multicomp Pro MP010470

Description
LABELLING KIT, PRE-PRINTED, 30MM, BLACK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
LABELLING KIT, PRE-PRINTED, 30MM, BLACK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labelling Kit, Pre-Printed, 30Mm, Black; Label Type Multicomp Pro - 54AK7680 - Newark, An Avnet Company
Chicago, IL, United States
Labelling Kit, Pre-Printed, 30Mm, Black; Label Type Multicomp Pro
54AK7680
Labelling Kit, Pre-Printed, 30Mm, Black; Label Type Multicomp Pro 54AK7680
LABELLING KIT, PRE-PRINTED, 30MM, BLACK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes

LABELLING KIT, PRE-PRINTED, 30MM, BLACK; Label Type:Self Adhesive; Label Height:30mm; Label Width:20mm; Label Diameter:-; Label Material:Vinyl; Label Legend:0 to 9 / ? / /£ / () / & / ? / ! / - / " / . / , / $ / ; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 54AK7680
Product Name Labelling Kit, Pre-Printed, 30Mm, Black; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details