multicomp PRO Label, Paper, Yellow, 25Mm; Label Type Multicomp Pro MP010420

Description
LABEL, PAPER, YELLOW, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Yellow; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, PAPER, YELLOW, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Yellow; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Paper, Yellow, 25Mm; Label Type Multicomp Pro - 47AK1620 - Newark, An Avnet Company
Chicago, IL, United States
Label, Paper, Yellow, 25Mm; Label Type Multicomp Pro
47AK1620
Label, Paper, Yellow, 25Mm; Label Type Multicomp Pro 47AK1620
LABEL, PAPER, YELLOW, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Yellow; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes

LABEL, PAPER, YELLOW, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Yellow; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 47AK1620
Product Name Label, Paper, Yellow, 25Mm; Label Type Multicomp Pro
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Warning Signs - 4113576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details