multicomp PRO Label, Paper, Green, 25Mm; Label Type Multicomp Pro MP010417

Description
LABEL, PAPER, GREEN, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Green; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, PAPER, GREEN, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Green; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Paper, Green, 25Mm; Label Type Multicomp Pro - 47AK1617 - Newark, An Avnet Company
Chicago, IL, United States
Label, Paper, Green, 25Mm; Label Type Multicomp Pro
47AK1617
Label, Paper, Green, 25Mm; Label Type Multicomp Pro 47AK1617
LABEL, PAPER, GREEN, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Green; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes

LABEL, PAPER, GREEN, 25MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:25mm; Label Material:Paper; Label Colour:Green; Pack Quantity:2000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 47AK1617
Product Name Label, Paper, Green, 25Mm; Label Type Multicomp Pro
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity - 06WX8635 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details