multicomp PRO Label, Paper, Green, 12Mm; Label Type Multicomp Pro MP010409

Description
LABEL, PAPER, GREEN, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Green; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, PAPER, GREEN, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Green; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Paper, Green, 12Mm; Label Type Multicomp Pro - 47AK1609 - Newark, An Avnet Company
Chicago, IL, United States
Label, Paper, Green, 12Mm; Label Type Multicomp Pro
47AK1609
Label, Paper, Green, 12Mm; Label Type Multicomp Pro 47AK1609
LABEL, PAPER, GREEN, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Green; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes

LABEL, PAPER, GREEN, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Green; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 47AK1609
Product Name Label, Paper, Green, 12Mm; Label Type Multicomp Pro
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details