multicomp PRO Label, Paper, Black, 12Mm; Label Type Multicomp Pro MP010407

Description
LABEL, PAPER, BLACK, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Black; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes
Description
LABEL, PAPER, BLACK, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Black; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Label, Paper, Black, 12mm is a self-adhesive label designed for various labeling applications. It features a diameter of 12mm and is made from coloured litho paper with a permanent adhesive, ensuring durability and reliability in adhesion. The product is supplied in packs of 3000 labels, organized in sheets of 150 labels across 20 sheets. This label type is suitable for engineers looking for a compact and efficient labeling solution in their projects.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Label, Paper, Black, 12mm is a self-adhesive label designed for various labeling applications. It features a diameter of 12mm and is made from coloured litho paper with a permanent adhesive, ensuring durability and reliability in adhesion. The product is supplied in packs of 3000 labels, organized in sheets of 150 labels across 20 sheets. This label type is suitable for engineers looking for a compact and efficient labeling solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Label, Paper, Black, 12Mm; Label Type Multicomp Pro - 47AK1607 - Newark, An Avnet Company
Chicago, IL, United States
Label, Paper, Black, 12Mm; Label Type Multicomp Pro
47AK1607
Label, Paper, Black, 12Mm; Label Type Multicomp Pro 47AK1607
LABEL, PAPER, BLACK, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Black; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes

LABEL, PAPER, BLACK, 12MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12mm; Label Material:Paper; Label Colour:Black; Pack Quantity:3000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 47AK1607
Product Name Label, Paper, Black, 12Mm; Label Type Multicomp Pro
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878869-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details