multicomp PRO Label, Paper, Multicolour, 75Mm X 50Mm; Label Type Multicomp Pro MP010406

Description
LABEL, PAPER, MULTICOLOUR, 75MM X 50MM; Label Type:Self Adhesive; Label Height:50mm; Label Width:75mm; Label Diameter:-; Label Material:Paper; Label Colour:Multicolor; Pack Quantity:300; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, PAPER, MULTICOLOUR, 75MM X 50MM; Label Type:Self Adhesive; Label Height:50mm; Label Width:75mm; Label Diameter:-; Label Material:Paper; Label Colour:Multicolor; Pack Quantity:300; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Paper, Multicolour, 75Mm X 50Mm; Label Type Multicomp Pro - 47AK1606 - Newark, An Avnet Company
Chicago, IL, United States
Label, Paper, Multicolour, 75Mm X 50Mm; Label Type Multicomp Pro
47AK1606
Label, Paper, Multicolour, 75Mm X 50Mm; Label Type Multicomp Pro 47AK1606
LABEL, PAPER, MULTICOLOUR, 75MM X 50MM; Label Type:Self Adhesive; Label Height:50mm; Label Width:75mm; Label Diameter:-; Label Material:Paper; Label Colour:Multicolor; Pack Quantity:300; Product Range:- RoHS Compliant: Yes

LABEL, PAPER, MULTICOLOUR, 75MM X 50MM; Label Type:Self Adhesive; Label Height:50mm; Label Width:75mm; Label Diameter:-; Label Material:Paper; Label Colour:Multicolor; Pack Quantity:300; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 47AK1606
Product Name Label, Paper, Multicolour, 75Mm X 50Mm; Label Type Multicomp Pro
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details