multicomp PRO Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Multicomp Pro MP010262

Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Position s; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Position s; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Multicomp Pro - 45AK2305 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Multicomp Pro
45AK2305
Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Multicomp Pro 45AK2305
TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Position s; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Positions; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 45AK2305
Product Name Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Multicomp Pro
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers