multicomp PRO Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Multicomp Pro MP010260

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Multicomp Pro - 45AK2303 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Multicomp Pro
45AK2303
Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Multicomp Pro 45AK2303
TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Positions; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 45AK2303
Product Name Terminal Block, Pluggable, 8Pos, 20Awg; Pitch Spacing Multicomp Pro
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details