multicomp PRO Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Multicomp Pro MP010259

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Multicomp Pro - 45AK2302 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Multicomp Pro
45AK2302
Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Multicomp Pro 45AK2302
TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Positions; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 45AK2302
Product Name Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Multicomp Pro
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.019 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details