multicomp PRO Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Multicomp Pro MP010258

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Multicomp Pro - 45AK2301 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Multicomp Pro
45AK2301
Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Multicomp Pro 45AK2301
TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions ; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

TERMINAL BLOCK, PLUGGABLE, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Positions; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:150V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 45AK2301
Product Name Terminal Block, Pluggable, 5Pos, 20Awg; Pitch Spacing Multicomp Pro
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15079 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-17D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details