Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMAL CUTOFFS AND THERMAL FUSES
MULTICOMP PRO
MP010202 -- THERMAL FUSES, 15A, 250VAC, AXIAL ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Thermal Fuses, 15A, 250Vac, Axial Rohs Compliant Multicomp Pro
MP010202
Description
THERMAL FUSES, 15A, 250VAC, AXIAL ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
THERMAL FUSES, 15A, 250VAC, AXIAL ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuses, 15A, 250Vac, Axial Rohs Compliant Multicomp Pro
34AK7763
Thermal Fuses, 15A, 250Vac, Axial Rohs Compliant Multicomp Pro
34AK7763
THERMAL FUSES, 15A, 250VAC, AXIAL ROHS COMPLIANT: YES
THERMAL FUSES, 15A, 250VAC, AXIAL ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Thermal Cutoffs and Thermal Fuses
Product Number
34AK7763
Product Name
Thermal Fuses, 15A, 250Vac, Axial Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
SMD thermal fuse for high currents
RTS
Specs
Case Style
Other; Plastics
Voltage Type
DC Voltage
Rated Voltage
60 volts
View Details
Portage Electric Products, Inc.
Economical Snap-Action Thermal Protector
FC-P2D
Specs
Thermal Cutoff Style
Radial Leads
Cutoff Temperature
130 C (266 F)
Rated Voltage
250 volts
View Details
VICFUSE
Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BF
Specs
Rated Voltage
250 volts
Rated Current
10 amps
View Details
Tempco Electric Heater Corporation
Thermal Cutoffs
Specs
Thermal Cutoff Style
Axial Leads
Cutoff Temperature
66 to 240 C (151 to 464 F)
Voltage Type
AC Voltage
View Details