multicomp PRO Heavy Duty Insert, 12+Pe, Plug, Sz 32B Rohs Compliant Multicomp Pro MP009627

Description
HEAVY DUTY INSERT, 12+PE, PLUG, SZ 32B ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 12+PE, PLUG, SZ 32B ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 12+Pe, Plug, Sz 32B Rohs Compliant Multicomp Pro - 32AK0742 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 12+Pe, Plug, Sz 32B Rohs Compliant Multicomp Pro
32AK0742
Heavy Duty Insert, 12+Pe, Plug, Sz 32B Rohs Compliant Multicomp Pro 32AK0742
HEAVY DUTY INSERT, 12+PE, PLUG, SZ 32B ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 12+PE, PLUG, SZ 32B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0742
Product Name Heavy Duty Insert, 12+Pe, Plug, Sz 32B Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

6 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.12 mm
View Details
End stop - KYC-18 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers