multicomp PRO Heavy Duty Insert, 5+Pe, Rcpt, 16A/sz 3A Rohs Compliant Multicomp Pro MP009618

Description
HEAVY DUTY INSERT, 5+PE, RCPT, 16A/SZ 3A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 5+PE, RCPT, 16A/SZ 3A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 5+Pe, Rcpt, 16A/sz 3A Rohs Compliant Multicomp Pro - 32AK0733 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 5+Pe, Rcpt, 16A/sz 3A Rohs Compliant Multicomp Pro
32AK0733
Heavy Duty Insert, 5+Pe, Rcpt, 16A/sz 3A Rohs Compliant Multicomp Pro 32AK0733
HEAVY DUTY INSERT, 5+PE, RCPT, 16A/SZ 3A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 5+PE, RCPT, 16A/SZ 3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0733
Product Name Heavy Duty Insert, 5+Pe, Rcpt, 16A/sz 3A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

656 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.656 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers