multicomp PRO Heavy Duty Insert, 18+Pe, Plug, Sz 16B Rohs Compliant Multicomp Pro MP009603

Description
HEAVY DUTY INSERT, 18+PE, PLUG, SZ 16B ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 18+PE, PLUG, SZ 16B ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 18+Pe, Plug, Sz 16B Rohs Compliant Multicomp Pro - 32AK0718 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 18+Pe, Plug, Sz 16B Rohs Compliant Multicomp Pro
32AK0718
Heavy Duty Insert, 18+Pe, Plug, Sz 16B Rohs Compliant Multicomp Pro 32AK0718
HEAVY DUTY INSERT, 18+PE, PLUG, SZ 16B ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 18+PE, PLUG, SZ 16B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0718
Product Name Heavy Duty Insert, 18+Pe, Plug, Sz 16B Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

190 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.190 inches
View Details
End stop kit - KSM-10 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers