multicomp PRO Heavy Duty Insert, 42+Pe, Plug, Sz 10B Rohs Compliant Multicomp Pro MP009551

Description
HEAVY DUTY INSERT, 42+PE, PLUG, SZ 10B ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 42+PE, PLUG, SZ 10B ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 42+Pe, Plug, Sz 10B Rohs Compliant Multicomp Pro - 32AK0666 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 42+Pe, Plug, Sz 10B Rohs Compliant Multicomp Pro
32AK0666
Heavy Duty Insert, 42+Pe, Plug, Sz 10B Rohs Compliant Multicomp Pro 32AK0666
HEAVY DUTY INSERT, 42+PE, PLUG, SZ 10B ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 42+PE, PLUG, SZ 10B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0666
Product Name Heavy Duty Insert, 42+Pe, Plug, Sz 10B Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

6,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.50 mm
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers