multicomp PRO Heavy Duty Insert, 50+Pe, Rcpt, Sz 32A Rohs Compliant Multicomp Pro MP009540

Description
HEAVY DUTY INSERT, 50+PE, RCPT, SZ 32A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 50+PE, RCPT, SZ 32A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 50+Pe, Rcpt, Sz 32A Rohs Compliant Multicomp Pro - 32AK0655 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 50+Pe, Rcpt, Sz 32A Rohs Compliant Multicomp Pro
32AK0655
Heavy Duty Insert, 50+Pe, Rcpt, Sz 32A Rohs Compliant Multicomp Pro 32AK0655
HEAVY DUTY INSERT, 50+PE, RCPT, SZ 32A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 50+PE, RCPT, SZ 32A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0655
Product Name Heavy Duty Insert, 50+Pe, Rcpt, Sz 32A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

312 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.312 inches
View Details
End stop - KYC-50 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers