multicomp PRO Heavy Duty Insert, 15+Pe, Plug, Sz 10A Rohs Compliant Multicomp Pro MP009535

Description
HEAVY DUTY INSERT, 15+PE, PLUG, SZ 10A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 15+PE, PLUG, SZ 10A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 15+Pe, Plug, Sz 10A Rohs Compliant Multicomp Pro - 32AK0650 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 15+Pe, Plug, Sz 10A Rohs Compliant Multicomp Pro
32AK0650
Heavy Duty Insert, 15+Pe, Plug, Sz 10A Rohs Compliant Multicomp Pro 32AK0650
HEAVY DUTY INSERT, 15+PE, PLUG, SZ 10A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 15+PE, PLUG, SZ 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0650
Product Name Heavy Duty Insert, 15+Pe, Plug, Sz 10A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Threaded Aluminum Plugs for Flareless Tube and Hose Assemblies - ADP-10 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 7/8
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers