multicomp PRO Heavy Duty Insert, 15+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro MP009534

Description
HEAVY DUTY INSERT, 15+PE, RCPT, SZ 10A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 15+PE, RCPT, SZ 10A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 15+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro - 32AK0649 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 15+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro
32AK0649
Heavy Duty Insert, 15+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro 32AK0649
HEAVY DUTY INSERT, 15+PE, RCPT, SZ 10A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 15+PE, RCPT, SZ 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0649
Product Name Heavy Duty Insert, 15+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

750 Stainless Steel Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3/4" NPT; 0.750 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/2" NPT
View Details
2 suppliers