multicomp PRO Heavy Duty Insert, 7+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro MP009531

Description
HEAVY DUTY INSERT, 7+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 7+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 7+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro - 32AK0646 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 7+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro
32AK0646
Heavy Duty Insert, 7+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro 32AK0646
HEAVY DUTY INSERT, 7+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 7+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0646
Product Name Heavy Duty Insert, 7+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

250 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/4" NPT; 0.250 inches
View Details
End stop limiter - YSRA-12-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/4" NPT
View Details
2 suppliers