multicomp PRO Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro MP009525

Description
HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro - 32AK0640 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro
32AK0640
Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro 32AK0640
HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0640
Product Name Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

5,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.50 mm
View Details
End stop - KYC-63 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers