multicomp PRO Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro MP009523

Description
HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro - 32AK0638 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro
32AK0638
Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro 32AK0638
HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 16+PE, PLUG, SZ 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0638
Product Name Heavy Duty Insert, 16+Pe, Plug, Sz 16A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

468 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.468 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/4" NPT
View Details
2 suppliers