multicomp PRO Heavy Duty Insert, 10+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro MP009520

Description
HEAVY DUTY INSERT, 10+PE, RCPT, SZ 10A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 10+PE, RCPT, SZ 10A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 10+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro - 32AK0635 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 10+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro
32AK0635
Heavy Duty Insert, 10+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro 32AK0635
HEAVY DUTY INSERT, 10+PE, RCPT, SZ 10A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 10+PE, RCPT, SZ 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0635
Product Name Heavy Duty Insert, 10+Pe, Rcpt, Sz 10A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

8,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 8.00 mm
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/2" NPT
View Details
2 suppliers