multicomp PRO Heavy Duty Insert, 3+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro MP009515

Description
HEAVY DUTY INSERT, 3+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, 3+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, 3+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro - 32AK0630 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, 3+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro
32AK0630
Heavy Duty Insert, 3+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro 32AK0630
HEAVY DUTY INSERT, 3+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, 3+PE, PLUG, 10A/SZ 3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0630
Product Name Heavy Duty Insert, 3+Pe, Plug, 10A/sz 3A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

343 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.343 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/8" NPT
View Details
2 suppliers