multicomp PRO Heavy Duty Mod, 6Pos, Plug, 16A, Crimp Rohs Compliant Multicomp Pro MP009503

Description
HEAVY DUTY MOD, 6POS, PLUG, 16A, CRIMP ROHS COMPLIANT: YES
Description
HEAVY DUTY MOD, 6POS, PLUG, 16A, CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mod, 6Pos, Plug, 16A, Crimp Rohs Compliant Multicomp Pro - 32AK0618 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Mod, 6Pos, Plug, 16A, Crimp Rohs Compliant Multicomp Pro
32AK0618
Heavy Duty Mod, 6Pos, Plug, 16A, Crimp Rohs Compliant Multicomp Pro 32AK0618
HEAVY DUTY MOD, 6POS, PLUG, 16A, CRIMP ROHS COMPLIANT: YES

HEAVY DUTY MOD, 6POS, PLUG, 16A, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0618
Product Name Heavy Duty Mod, 6Pos, Plug, 16A, Crimp Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/8" NPT; 0.125 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers