multicomp PRO Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro MP009477

Description
HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES
Description
HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro - 32AK0592 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro
32AK0592
Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro 32AK0592
HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES

HEAVY DUTY MOD, 2POS, PLUG, 70A, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 32AK0592
Product Name Heavy Duty Mod, 2Pos, Plug, 70A, Crimp Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

468 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.468 inches
View Details
End stop - KYC-32 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers