Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BEARING RINGS, HOUSINGS, AND FLANGES
MULTICOMP PRO
MP009349 -- HEAVY DUTY BASE, 1LEVER, SIZE 3A ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Heavy Duty Base, 1Lever, Size 3A Rohs Compliant Multicomp Pro
MP009349
Description
HEAVY DUTY BASE, 1LEVER, SIZE 3A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
HEAVY DUTY BASE, 1LEVER, SIZE 3A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 1Lever, Size 3A Rohs Compliant Multicomp Pro
32AK0465
Heavy Duty Base, 1Lever, Size 3A Rohs Compliant Multicomp Pro
32AK0465
HEAVY DUTY BASE, 1LEVER, SIZE 3A ROHS COMPLIANT: YES
HEAVY DUTY BASE, 1LEVER, SIZE 3A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
32AK0465
Product Name
Heavy Duty Base, 1Lever, Size 3A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
7.85mm ID, 9mm OD Stainless Steel Outer Ring Bearing Spacer
BHSOTRM78590015
View Details
GGB
Self-Aligning Bearing Housing
MINI
Specs
Housing Type
2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D.
8 to 15 mm (0.3150 to 0.5906 inch)
Material
AlMgSi12
View Details
FHD Bearings Co., Ltd.
Bearing housings - Split plummer block housings – SONL series - SONL 217-517
Specs
Housing Bore / Bearing O.D.
150 mm (5.91 inch)
View Details
Hartford Technologies, Inc.
Bearing Parts
Races
Specs
Housing Type
Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material
Steel
View Details