multicomp PRO Cable Assy, Hdmi A Plug-Plug, 32.8Ft; Connector Type A Multicomp Pro MP009310

Description
CABLE ASSY, HDMI A PLUG-PLUG, 32.8FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:
Datasheet
Description
CABLE ASSY, HDMI A PLUG-PLUG, 32.8FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Plug-Plug, 32.8Ft; Connector Type A Multicomp Pro - 30AK4759 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 32.8Ft; Connector Type A Multicomp Pro
30AK4759
Cable Assy, Hdmi A Plug-Plug, 32.8Ft; Connector Type A Multicomp Pro 30AK4759
CABLE ASSY, HDMI A PLUG-PLUG, 32.8FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:

CABLE ASSY, HDMI A PLUG-PLUG, 32.8FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AK4759
Product Name Cable Assy, Hdmi A Plug-Plug, 32.8Ft; Connector Type A Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1765694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details