multicomp PRO Cable, Dp Plug-Dvi Socket, Black, 200Mm; Cable Length - Imperial Multicomp Pro MP009308

Description
CABLE, DP PLUG-DVI SOCKET, BLACK, 200MM; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:DisplayPort Plug; Connector Type B:DVI Sock RoHS Compliant: Yes
Datasheet
Description
CABLE, DP PLUG-DVI SOCKET, BLACK, 200MM; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:DisplayPort Plug; Connector Type B:DVI Sock RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Dvi Socket, Black, 200Mm; Cable Length - Imperial Multicomp Pro - 69AC3149 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Dvi Socket, Black, 200Mm; Cable Length - Imperial Multicomp Pro
69AC3149
Cable, Dp Plug-Dvi Socket, Black, 200Mm; Cable Length - Imperial Multicomp Pro 69AC3149
CABLE, DP PLUG-DVI SOCKET, BLACK, 200MM; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:DisplayPort Plug; Connector Type B:DVI Sock RoHS Compliant: Yes

CABLE, DP PLUG-DVI SOCKET, BLACK, 200MM; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:DisplayPort Plug; Connector Type B:DVI Sock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC3149
Product Name Cable, Dp Plug-Dvi Socket, Black, 200Mm; Cable Length - Imperial Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details