multicomp PRO Cable, Speaker, Pvc, 14Awg, Od 31X6.2Mm, 328.08Ft; Cable Shielding Multicomp Pro MP009293

Description
CABLE, SPEAKER, PVC, 14AWG, OD 31X6.2MM, 328.08FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Material:PVC RoHS Compliant: Yes
Description
CABLE, SPEAKER, PVC, 14AWG, OD 31X6.2MM, 328.08FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Material:PVC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Speaker, Pvc, 14Awg, Od 31X6.2Mm, 328.08Ft; Cable Shielding Multicomp Pro - 15P1869 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Speaker, Pvc, 14Awg, Od 31X6.2Mm, 328.08Ft; Cable Shielding Multicomp Pro
15P1869
Cable, Speaker, Pvc, 14Awg, Od 31X6.2Mm, 328.08Ft; Cable Shielding Multicomp Pro 15P1869
CABLE, SPEAKER, PVC, 14AWG, OD 31X6.2MM, 328.08FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Material:PVC RoHS Compliant: Yes

CABLE, SPEAKER, PVC, 14AWG, OD 31X6.2MM, 328.08FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15P1869
Product Name Cable, Speaker, Pvc, 14Awg, Od 31X6.2Mm, 328.08Ft; Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details