multicomp PRO Cable Assembly, Rj11 Plug-Plug, 5M, Blk; Connector Type A Multicomp Pro MP009287

Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 5M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 5M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rj11 Plug-Plug, 5M, Blk; Connector Type A Multicomp Pro - 89T3749 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rj11 Plug-Plug, 5M, Blk; Connector Type A Multicomp Pro
89T3749
Cable Assembly, Rj11 Plug-Plug, 5M, Blk; Connector Type A Multicomp Pro 89T3749
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 5M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RJ11 PLUG-PLUG, 5M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3749
Product Name Cable Assembly, Rj11 Plug-Plug, 5M, Blk; Connector Type A Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details