multicomp PRO Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro MP009286

Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro - 88T4203 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro
88T4203
Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro 88T4203
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88T4203
Product Name Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details