multicomp PRO Cable Assembly, Rj11 Plug-Plug, 3M, Wht; Connector Type A Multicomp Pro MP009285

Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, WHT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, WHT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rj11 Plug-Plug, 3M, Wht; Connector Type A Multicomp Pro - 89T3748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rj11 Plug-Plug, 3M, Wht; Connector Type A Multicomp Pro
89T3748
Cable Assembly, Rj11 Plug-Plug, 3M, Wht; Connector Type A Multicomp Pro 89T3748
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, WHT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, WHT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3748
Product Name Cable Assembly, Rj11 Plug-Plug, 3M, Wht; Connector Type A Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details