multicomp PRO Cable Assembly, Rj10 Plug, 3M, Blk; Connector Type A Multicomp Pro MP009283

Description
CABLE ASSEMBLY, RJ10 PLUG, 3M, BLK; Connector Type A:RJ10 Plug; Connector Type B:RJ10 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RJ10 PLUG, 3M, BLK; Connector Type A:RJ10 Plug; Connector Type B:RJ10 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rj10 Plug, 3M, Blk; Connector Type A Multicomp Pro - 89T4346 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rj10 Plug, 3M, Blk; Connector Type A Multicomp Pro
89T4346
Cable Assembly, Rj10 Plug, 3M, Blk; Connector Type A Multicomp Pro 89T4346
CABLE ASSEMBLY, RJ10 PLUG, 3M, BLK; Connector Type A:RJ10 Plug; Connector Type B:RJ10 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RJ10 PLUG, 3M, BLK; Connector Type A:RJ10 Plug; Connector Type B:RJ10 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T4346
Product Name Cable Assembly, Rj10 Plug, 3M, Blk; Connector Type A Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6430A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DeviceNet physical media - 1485K-P1F5-R5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers