multicomp PRO Connector Type A Multicomp Pro MP009282

Description
Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 89T3751 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
89T3751
Connector Type A Multicomp Pro 89T3751
Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Connector Type A:RJ12 Plug; Connector Type B:RJ12 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3751
Product Name Connector Type A Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 60050A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details