multicomp PRO Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro MP009281

Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro - 83T7305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro
83T7305
Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro 83T7305
CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RJ11 PLUG-PLUG, 3M, BLK; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83T7305
Product Name Cable Assembly, Rj11 Plug-Plug, 3M, Blk; Connector Type A Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details