multicomp PRO Patch Cable, Rj45, Cat5E, 5M, Grey; Lan Category Multicomp Pro MP009279

Description
PATCH CABLE, RJ45, CAT5E, 5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:
Description
PATCH CABLE, RJ45, CAT5E, 5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cable, RJ45, Cat5E, 5M, Grey from Multicomp Pro is designed for Ethernet networking applications. It features RJ45 connectors on both ends and is compliant with the Cat5e LAN category, supporting data transmission speeds up to 100MHz. The cable is constructed with 24AWG stranded copper wire and has a grey LSOH (Low Smoke Zero Halogen) jacket, which enhances safety in environments where fire hazards are a concern. With a length of 5 meters (16.4 feet), this cable is suitable for various networking setups. It has undergone testing for open, short, and miswire conditions, ensuring reliability in performance.

Datasheet Summary
Powered by GS/AI

The Patch Cable, RJ45, Cat5E, 5M, Grey from Multicomp Pro is designed for Ethernet networking applications. It features RJ45 connectors on both ends and is compliant with the Cat5e LAN category, supporting data transmission speeds up to 100MHz. The cable is constructed with 24AWG stranded copper wire and has a grey LSOH (Low Smoke Zero Halogen) jacket, which enhances safety in environments where fire hazards are a concern. With a length of 5 meters (16.4 feet), this cable is suitable for various networking setups. It has undergone testing for open, short, and miswire conditions, ensuring reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 5M, Grey; Lan Category Multicomp Pro - 64T3792 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 5M, Grey; Lan Category Multicomp Pro
64T3792
Patch Cable, Rj45, Cat5E, 5M, Grey; Lan Category Multicomp Pro 64T3792
PATCH CABLE, RJ45, CAT5E, 5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:

PATCH CABLE, RJ45, CAT5E, 5M, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T3792
Product Name Patch Cable, Rj45, Cat5E, 5M, Grey; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6801A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ix Industrial IO Cable Assembly - NDHN5B3AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details